Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
2,370
in stock
|
Buy Now | |
TTI Europe
from US$1.40
|
25,200
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
12,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
182
in stock
|
Buy Now | |
element14
from US$2.07
|
182
in stock
|
Buy Now | |
Farnell
from US$2.83
|
182
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 45A |
---|---|
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Classification | Power |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Socket |
Wire Size | 12 – 10AWG, 3.08 – 5.5mm² |
Accepts Wire Insulation Diameter Range | 4 – 5.2mm, .157 – .204in, .157 – .204in |
Overall Length | 23.4mm, .921in |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Method | Reel |
Packaging Quantity | 1200 |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 REC CRIMP CONTACT | TTI Europe |
Contact female crimp 12-10AWG Ag M D-5 | RS |
Contact, Socket, 12-10Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1974 | TE Connectivity 179956-6 | RS Americas |
DYNAMIC D-5 REC M PRE-TIN FORM | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Dynamic D-5 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 179956-6?
Additional datasheets, footprints and schematics for 179956-6 are listed on our Part Details page. You can also find images and similar parts to 179956-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179956-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179956-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179956-6 fall under?
The 179956-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179956-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179956-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179956-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179956-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 179956-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179956-6 often in real-time on the comparison pages.
What if I can't find stock of 179956-6?
You can fill out our help required form which you can use to request a quote for 179956-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.