316040-6

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 316040-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 316040-6
Details for TE Store
316040-6
DYNAMIC D-5 REC CONT S L/P Contact Type:Socket
Buy Directly from TE Store (328 in Stock)
$2.3000 per unit
Series Information for 316040-6 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-5 REC CONT S L/P

Specifications

Contact Termination Area Plating Material:
Silver
Contact Current Rating (Max):
45A
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Silver
Contact Mating Area Plating Thickness:
100µin, 2.54µm
Contact Type:
Socket
Underplate Material Thickness:
51.18µin, 1.3µm
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Classification:
Power
端子の下地めっきの材料:
Nickel
Overall Length:
23.4mm, .921in
Accepts Wire Insulation Diameter Range:
.118 – .15in, 3 – 3.8mm, .118 – .15in
Wire Size:
1.23 – 2.27mm², 16 – 14AWG
Operating Voltage:
630VDC, 630VAC
Wire Range Mark:
S
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Tab Contact
Packaging Method:
Bag
Packaging Quantity:
500
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Sealable:
No
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 234170-1, 409158-1, 1-917807-2, 1-917807-3, 2-917807-2, 2-917807-3, 3-917807-2, 3-917807-3, 1-179958-2, 1-179958-3, 1-179958-4, 1-179958-6, 2-179958-2, 2-179958-3, 2-179958-4, 2-179958-6, 917807-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-5 REC CONT S L/P
RS Components
Contact female crimp 16-14AWG Ag S D-5
Newark Electronics
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Allied Electronics, Inc
Contact female crimp 16-14AWG Ag S D-5
Power and Signal Group
DYNAMIC D-5 REC CONT S L/P
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
TE Store
DYNAMIC D-5 REC CONT S L/P Contact Type:Socket;Contact Mating Area Plating Material:Silver;Contact Termination Area Plating Material:Silver;Operating Voltage:630 VAC;Operating Voltage:630 VDC Socket Silver 630 VAC | Connector Contact | TE Connectivity
Conrad
Content: 1 pc(s); No. of rows: 1; Total number of pins: 1