Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
208
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
36
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.78
|
-
|
Buy Now | |
TE Store
from US$2.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Classification | Power |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Overall Length | .921in, 23.4mm |
Wire Size | 7.95 – 8.92mm², 8AWG |
Accepts Wire Insulation Diameter Range | .193 – .307in, .193 – .307in, 4.9 – 7.8mm |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 500 |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings RCPT 8 AWG 15 AU | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board DYNAMIC D-5 SERIES REC CON | Distrelec |
Headers & Wire Housings Rcpt 8 Awg 15 Au |Amp Te Connectivity 1318697-2 | Newark Electronics |
Contact female crimp 8AWG Au L D-5 | RS |
Contact SKT Crimp ST Cable Mount Tray | Avnet America |
Special Order: DYNAMIC D-5 SERIES REC CONTACT Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 8 AWG Wire Size: 7.95 – 8.92 mm² Product Terminates To: Wire & Cable Receptacle Gold 8 AWG 7.95 – 8.92 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1318697-2 | Internal Number: 1318697-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318697-2?
Additional datasheets, footprints and schematics for 1318697-2 are listed on our Part Details page. You can also find images and similar parts to 1318697-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318697-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318697-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318697-2 fall under?
The 1318697-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318697-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318697-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318697-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318697-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 1318697-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318697-2 often in real-time on the comparison pages.
What if I can't find stock of 1318697-2?
You can fill out our help required form which you can use to request a quote for 1318697-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.