Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
2,410
in stock
|
Buy Now | |
TE Store
from US$3.51
|
4,451
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
1,701
in stock
|
Buy Now | |
element14
from US$2.08
|
1,589
in stock
|
Buy Now | |
Farnell
from US$2.11
|
1,589
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Boersig
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Type | Socket |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 45A |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Accepts Wire Insulation Diameter Range | 4.9 – 7.8mm, .193 – .307in, .193 – .307in |
Overall Length | 23.4mm, .921in |
Wire Size | 7.95 – 8.92mm², 8AWG |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 REC CONT L L/P Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Size: 8 AWG Wire Size: 7.95 – 8.92 mm² Product Terminates To: Wire & Cable Receptacle Silver 8 AWG 7.95 – 8.92 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1318697-6 | Internal Number: 1318697-6 | TE Connectivity | TE Store |
Contact,receptacle,L-size,8AWG,D5200 | RS |
Contact, Socket, 8Awg, Crimp | Newark Electronics |
RECT PWR CONTACT, SOCKET-8AWG, CRIMP | element14 |
Dynamic Series 8 AWG Silver Socket Crimp Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Tray | Avnet America |
Female Crimp Contact for use with L-Size Receptacle | TE Connectivity 1318697-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318697-6?
Additional datasheets, footprints and schematics for 1318697-6 are listed on our Part Details page. You can also find images and similar parts to 1318697-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318697-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318697-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318697-6 fall under?
The 1318697-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318697-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318697-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318697-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318697-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1318697-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318697-6 often in real-time on the comparison pages.
What if I can't find stock of 1318697-6?
You can fill out our help required form which you can use to request a quote for 1318697-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.