Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
236
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,198
in stock
|
Buy Now | |
TE Store
from US$3.10
|
1,080
in stock
|
Buy Now | |
Distrelec
from US$2.84
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
104
in stock
|
Buy Now | |
element14
from US$2.12
|
104
in stock
|
Buy Now | |
Farnell
from US$2.14
|
104
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Boersig
from US$2.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 6 |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Height | 1.141in, 29mm |
Length | 43.52mm, 1.713in |
Width | 19.96mm, .785in |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Series Number | 5000 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector Type | Housing |
Row-to-Row Spacing | .399in, 10.16mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5200M REC HSG 6P X-X Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .149 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-917807-3 | Internal Number: 1-917807-3 | .149" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector DYNAMIC D-5200M REC HSG 6P X-X | Distrelec |
Housing FH 6 way Rec 10.16mm XX key D-5 | RS |
Connector Housing, Rcpt, 6Pos, 10.16Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 10.16MM | element14 |
Conn Housing RCP 6 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000,10.16mm Pitch 6 Way, 2 Row Female Straight PCB Housing | TE Connectivity 1-917807-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-917807-3?
Additional datasheets, footprints and schematics for 1-917807-3 are listed on our Part Details page. You can also find images and similar parts to 1-917807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917807-3 fall under?
The 1-917807-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917807-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917807-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-917807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917807-3 often in real-time on the comparison pages.
What if I can't find stock of 1-917807-3?
You can fill out our help required form which you can use to request a quote for 1-917807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.