Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
5,767
in stock
|
Buy Now | |
TE Store
from US$2.74
|
3,779
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
849
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
849
in stock
|
Buy Now | |
Distrelec
from US$2.83
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
816
in stock
|
Buy Now | |
Avnet Asia
from US$2.41
|
800
in stock
|
Buy Now | |
element14
from US$1.89
|
735
in stock
|
Buy Now | |
Farnell
from US$1.70
|
735
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Cavities | 4 |
Preloaded | No |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Height | 29mm, 1.141in |
Length | 74mm, 2.913in |
Width | 9.8mm, .385in |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
CSA Rating | Certified |
CSA Certified | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Series Number | 5000 |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing FH 4 way Rec 10.16mm Y key D-5 | RS |
DYNAMIC D-5200S REC HSG 4P K/Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 4 | Dynamic 5000 Rec And Tab Hsg | Part Number: 2-179958-4 | Internal Number: 2-179958-4 | .399" | TE Connectivity | TE Store |
Headers&Wire Housings REC HSG 4P K/Y | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-5200S REC HSG 4P K/Y | Distrelec |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
Conn Housing RCP 4 POS 10.16mm Crimp ST Cable Mount Bag | Avnet Asia |
CONNECTOR HOUSING, RCPT, 4POS | element14 |
Dynamic 5000,10.16mm Pitch 4 Way, 1 Row Female Straight PCB Housing | TE Connectivity 2-179958-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-179958-4?
Additional datasheets, footprints and schematics for 2-179958-4 are listed on our Part Details page. You can also find images and similar parts to 2-179958-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179958-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179958-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179958-4 fall under?
The 2-179958-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179958-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179958-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179958-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179958-4 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-179958-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179958-4 often in real-time on the comparison pages.
What if I can't find stock of 2-179958-4?
You can fill out our help required form which you can use to request a quote for 2-179958-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.