Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
147
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
2,745
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
2,240
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
2,240
in stock
|
Buy Now | |
Farnell
from US$2.82
|
1,800
in stock
|
Buy Now | |
TE Store
from US$3.22
|
827
in stock
|
Buy Now | |
Distrelec
from US$2.73
|
505
in stock
|
Buy Now | |
Conrad
from US$4.59
|
71
in stock
|
Buy Now | |
Powell Electronics
from US$2.47
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$2.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Cavities | 6 |
Number of Rows | 1 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Inline |
Height | 29mm, 1.141in |
Length | 74mm, 2.913in |
Width | 9.8mm, .385in |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 70 |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Series Number | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings REC HSG SGL ROW | Rapid Electronics |
Headers & Wire Housings Rec Hsg Sgl Row |Amp Te Connectivity 2-179958-6 | Newark Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
DYNAMIC D-5 REC HSG Y SGL ROW Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 2-179958-6 | Internal Number: 2-179958-6 | .399" | TE Connectivity | TE Store |
TE Connectivity DYNAMIC D-5 REC HSG Y SGL ROW Rectangula | Distrelec |
Housing rcpt.6 way,10.16mm,180°,Y-type | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 6 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-179958-6?
Additional datasheets, footprints and schematics for 2-179958-6 are listed on our Part Details page. You can also find images and similar parts to 2-179958-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179958-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179958-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179958-6 fall under?
The 2-179958-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179958-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179958-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179958-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179958-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2-179958-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179958-6 often in real-time on the comparison pages.
What if I can't find stock of 2-179958-6?
You can fill out our help required form which you can use to request a quote for 2-179958-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.