Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,219
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
13,611
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
13,250
in stock
|
Buy Now | |
Boersig
from US$1.37
|
11,894
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
11,861
in stock
|
Buy Now | |
TE Store
from US$1.87
|
3,600
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
2,889
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
1,387
in stock
|
Buy Now | |
element14
from US$1.16
|
1,219
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
459
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Cavities | 3 |
Number of Positions | 3 |
Preloaded | No |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Height | 29mm, 1.141in |
Width | 9.8mm, .385in |
Length | 45.92mm, 1.807in |
Operating Voltage | 630VDC, 630VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
Housing Color | Black |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Circuit Application | Power |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector Type | Housing |
Product Type | Connector |
Series Number | 5000 |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings DYNAMIC D-5200S REC | Rapid Electronics |
CONN HOUSING, RCPT, 3POS, 10.16MM | Farnell |
DYNAMIC D-5200S REC HSG 3P K/X Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 3 | Dynamic 5000 Rec And Tab Hsg | Part Number: 1-179958-3 | Internal Number: 1-179958-3 | .399" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector DYNAMIC D-5200S REC HSG 3P K/X | Distrelec |
Receptacle Housing, 3Pos, 10.16Mm, Gf Pe | Newark Electronics |
HOUSING, RECEPTACLE, D-5200S, 3WAY | element14 |
Conn Housing RCP 3 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200S Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200S Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 10.16mm |
For Use With | Dynamic D-5200S Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-179958-3?
Additional datasheets, footprints and schematics for 1-179958-3 are listed on our Part Details page. You can also find images and similar parts to 1-179958-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179958-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179958-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179958-3 fall under?
The 1-179958-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179958-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179958-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179958-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179958-3 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Boersig, Chip One Stop and Farnell have stock available or on a lead time for 1-179958-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179958-3 often in real-time on the comparison pages.
What if I can't find stock of 1-179958-3?
You can fill out our help required form which you can use to request a quote for 1-179958-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.