Prices starting from US$1,610.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1,846.94 |
No stock
|
Buy Now | |
Powell Electronics | US$2,100.00 |
3
|
Buy Now | |
Newark Electronics | US$1,916.56 |
-
|
Buy Now | |
Avnet America | US$1,610.70 |
-
|
Buy Now | |
RS Americas | US$2,068.01 |
-
|
Buy Now | |
element14 | US$1,976.15 |
-
|
Buy Now | |
Boersig | US$2,348.58 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
CRIMP TOOL, RATCHET, 8AWG | Farnell |
Crimp Tool, Ratchet, 8Awg Rohs Compliant: Na |Amp Te Connectivity 1366044-1 | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Tooling, H.H.H.T.Assy For Dynamic D5-L | TE Connectivity 1366044-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1366044-1?
Additional datasheets, footprints and schematics for 1366044-1 are listed on our Part Details page. You can also find images and similar parts to 1366044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1366044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1366044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1366044-1 fall under?
The 1366044-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1366044-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1366044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1366044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1366044-1 have stock available?
Authorised distributors including Powell Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1366044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1366044-1 often in real-time on the comparison pages.
What if I can't find stock of 1366044-1?
You can fill out our help required form which you can use to request a quote for 1366044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.