1-179958-4 Rectangular Connectors by TE Connectivity

DYNAMIC D-5200S REC HSG 4P K/X

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$2.03
410
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.61
7,284
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.92
4,100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.23
790
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.18
763
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.68
763
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
46
in stock
Buy Now
Logo for element14
element14
from US$1.96
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.95
46
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.44
-
Buy Now
Logo for Boersig
Boersig
from US$2.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 4
Number of Cavities 4
Number of Rows 1
Preloaded No
Multiple Contact Types Without
Contact Type Socket
Contact Layout Inline
Shunts/Shorting Bars Without
Height 1.141in, 29mm
Length 2.113in, 53.68mm
Width 9.8mm, .385in
Operating Voltage 630VDC, 630VAC
Housing Material Polyester GF
Centerline (Pitch) 10.16mm, .399in
Housing Color Black
UL File Number E28476
CSA File Number LR7189
Agency/Standard CSA, UL
VDE Tested No
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Certified Yes
CSA Rating Certified
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
For Use With Plug Housing & Header
Circuit Application Power
Halogen Free Yes
Packaging Method Bag
Packaging Quantity 100
Connector Type Housing
Connector Style Receptacle
Product Type Connector
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Panel
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Series Number 5000
Sealable No
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

DYNAMIC D-5200S REC HSG 4P K/X Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 4 | Dynamic 5000 Rec And Tab Hsg | Part Number: 1-179958-4 | Internal Number: 1-179958-4 | .399" | TE Connectivity | TE Store
Headers&Wire Housings DYNAMIC D-5200S REC | Rapid Electronics
TE Connectivity Headers & Wire Housings DYNAMIC D-5200S | Distrelec
Housing rcpt.4 way,10.16mm,180°,X-type | RS
Housing, Rcpt, Dynamic D-5200S Contact | Newark Electronics
HOUSING, RCPT, DYNAMIC D-5200S CONTACT | element14
D-5000 Series 4 Position Female Receptacle Housing | Future Electronics
Conn Housing RCP 4 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America
Dynamic 5000 Series 10.16mm Pitch 4 Way 1 Row Female Straight PCB Housing | TE Connectivity 1-179958-4 | RS Americas


1-179958-4 Connectors by Unknown

HOUSING RCPT DYNAMIC D-5200S CONTACT

Status: Unknown
Series: Dynamic D-5200S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Dynamic D-5200S Series
Connector Mounting Cable Mount
Rectangular Shell Size -
For Use With AMP Dynamic D-5200S Series Socket Contacts
Connector Body Material PET (Polyester) Glass Filled Body
Locking Type Latch
SVHC No SVHC (27-Jun-2018)
Gender Receptacle

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-179958-4?

Additional datasheets, footprints and schematics for 1-179958-4 are listed on our Part Details page. You can also find images and similar parts to 1-179958-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-179958-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179958-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-179958-4 fall under?

The 1-179958-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-179958-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179958-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-179958-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-179958-4 have stock available?

Authorised distributors including TE Store, TTI Europe, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 1-179958-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-179958-4 often in real-time on the comparison pages.

What if I can't find stock of 1-179958-4?

You can fill out our help required form which you can use to request a quote for 1-179958-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay