Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
3,820
in stock
|
Buy Now | |
TE Store
from US$1.62
|
19,253
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
2,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,012
in stock
|
Buy Now | |
CoreStaff
from US$1.16
|
1,360
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,198
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
362
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
362
in stock
|
Buy Now | |
Farnell
from US$1.73
|
314
in stock
|
Buy Now | |
element14
from US$1.03
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,930
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 2 |
Number of Cavities | 2 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Inline |
Length | 1.407in, 35.76mm |
Width | .385in, 9.8mm |
Height | 1.141in, 29mm |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .399in, 10.16mm |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 170 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Series Number | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5200S REC HSG 2P K/X Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 2 | Dynamic 5000 Rec And Tab Hsg | Part Number: 1-179958-2 | Internal Number: 1-179958-2 | .399" | TE Connectivity | TE Store |
Housing FH 2 way Rec 10.16mm X key D-5 | RS |
Dynamic D-5200S Rec Hsg 2P K/X |Amp Te Connectivity 1-179958-2 | Newark Electronics |
Headers&Wire Housings REC HSG 2P K/X | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-5200S REC HSG 2P K/X | Distrelec |
CONN HOUSING, RCPT, 2POS, 10.16MM | Farnell |
HOUSING, RECEPTACLE, D-5200S, 2WAY | element14 |
Conn Housing RCP 2 POS 10.16mm Crimp ST Cable Mount Bag | Avnet Abacus |
D500 Series 2 Position 10.16mm Pitch Free Hanging Receptacle Housing Connector | Future Electronics |
Dynamic 5000,10.16mm Pitch 2 Way, 1 Row Female Straight PCB Housing | TE Connectivity 1-179958-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200S Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200S Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 10.16mm |
For Use With | Dynamic D-5200S Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179958-2?
Additional datasheets, footprints and schematics for 1-179958-2 are listed on our Part Details page. You can also find images and similar parts to 1-179958-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179958-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179958-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179958-2 fall under?
The 1-179958-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179958-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179958-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179958-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179958-2 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Chip One Stop and CoreStaff have stock available or on a lead time for 1-179958-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179958-2 often in real-time on the comparison pages.
What if I can't find stock of 1-179958-2?
You can fill out our help required form which you can use to request a quote for 1-179958-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.