Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
1,873
in stock
|
Buy Now | |
Heilind Electronics
from US$2.14
|
16,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
11,993
in stock
|
Buy Now | |
TE Store
from US$2.50
|
7,285
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
7,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.14
|
3,388
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
1,873
in stock
|
Buy Now | |
element14
from US$1.50
|
1,873
in stock
|
Buy Now | |
Boersig
from US$1.65
|
558
in stock
|
Buy Now | |
Powell Electronics
from US$1.82
|
246
in stock
|
Buy Now | |
Conrad
from US$1.89
|
97
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now |
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
Contact Classification | Power |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 3 – 3.8mm, .118 – .15in, .118 – .15in |
Overall Length | 23.4mm, .921in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 REC CONT. S L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 316040-2 | Internal Number: 316040-2 | TE Connectivity | TE Store |
DYNAMIC D-5 REC CONT. AWG14-16 | TTI Europe |
Contact, Receptacle, 16-14Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, 16-14AWG, CRIMP | element14 |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 14AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 316040-2?
Additional datasheets, footprints and schematics for 316040-2 are listed on our Part Details page. You can also find images and similar parts to 316040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316040-2 fall under?
The 316040-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316040-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316040-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TE Store, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 316040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316040-2 often in real-time on the comparison pages.
What if I can't find stock of 316040-2?
You can fill out our help required form which you can use to request a quote for 316040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.