1318985-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1318985-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1318985-3
Series Information for 1318985-3 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-5 REC CONT SS FORM A

Specifications

Contact Mating Area Plating Thickness:
.76µm, 29.92µin
端子の下地めっきの材料:
Nickel
Underplate Material Thickness:
51.18µin, 1.3µm
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
30A
Contact Type:
Socket
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Contact Classification:
Power
Wire Size:
20 – 16AWG, .5 – 1.42mm²
Accepts Wire Insulation Diameter Range:
1.8 – 3.23mm, .071 – .127in, .071 – .127in
Operating Voltage:
630VAC, 630VDC
Wire Range Mark:
SS
Contact Retention Type:
Locking Lance
Contact Retention:
With
For Use With:
Tab Contact
Packaging Method:
Reel
Packaging Quantity:
1800
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Wire/Cable Type:
Stranded, Discrete Wire
Sealable:
No
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 409158-1, 1-917807-2, 1-917807-3, 2-917807-2, 2-917807-3, 3-917807-2, 3-917807-3, 1-179958-2, 1-179958-3, 1-179958-4, 1-179958-6, 2-179958-2, 2-179958-3, 2-179958-4, 2-179958-6, 917807-2, 91596-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
DYNAMIC D-5 REC CONT SS FORM A
Avnet America
Contact SKT Crimp ST Cable Mount Reel