Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
2,910
in stock
|
Buy Now | |
TE Store
from US$3.25
|
25,308
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
3,923
in stock
|
Buy Now | |
element14
from US$2.01
|
3,923
in stock
|
Buy Now | |
Farnell
from US$1.89
|
3,923
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
2,938
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
2,938
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,962
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 30A |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Overall Length | .921in, 23.4mm |
Accepts Wire Insulation Diameter Range | 1.8 – 3.23mm, .071 – .127in, .071 – .127in |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | SS |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 500 |
Packaging Method | Box & Tray, Tray |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 REC CONT SS L/P Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Silver 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1318986-6 | Internal Number: 1318986-6 | TE Connectivity | TE Store |
Rect Pwr Contact, Skt, 20-16Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1318986-6 | Newark Electronics |
RECT PWR CONTACT, SKT, 20-16AWG, CRIMP | element14 |
CONTACT PUISS. RECT. 20-16AWG, A SERTIR | Farnell |
Headers&Wire Housings RCPT 20-16AWG SILVER | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board DYNAMIC D-5 REC CONT SSL/P | Distrelec |
Contact female crimp 20-16AWG Ag SS D-5 | RS |
Contact SKT Crimp ST Cable Mount Tray | Avnet America |
Contact female crimp 20-16AWG Ag SS D-5 | TE Connectivity 1318986-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1318986-6?
Additional datasheets, footprints and schematics for 1318986-6 are listed on our Part Details page. You can also find images and similar parts to 1318986-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318986-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318986-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318986-6 fall under?
The 1318986-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318986-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318986-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318986-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318986-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1318986-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318986-6 often in real-time on the comparison pages.
What if I can't find stock of 1318986-6?
You can fill out our help required form which you can use to request a quote for 1318986-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.