179955-3 Rectangular Connectors by TE Connectivity

DYNAMIC D-5 REC CONT. S FORM.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for RS
RS
from US$4.04
4,580
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.73
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.62
-
Buy Now
Logo for Boersig
Boersig
from US$1.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.27
-
Buy Now
Logo for TE Store
TE Store
from US$2.63
-
Buy Now
Logo for Farnell
Farnell
from US$1.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Classification Power
Contact Mating Area Plating Thickness 29.92µin, .76µm
Underplate Material Thickness 1.3µm, 51.18µin
Contact Current Rating (Max) 30A
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Overall Length 23.4mm, .921in
Accepts Wire Insulation Diameter Range 3 – 3.8mm, .118 – .15in, .118 – .15in
Wire Size 1.23 – 2.27mm², 16 – 14AWG
Operating Voltage 630VAC, 630VDC
Wire Range Mark S
Contact Retention Type Locking Lance
Contact Retention With
For Use With Tab Contact
Packaging Quantity 1500
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Wire/Cable Type Discrete Wire, Stranded
Barrel Type Open Barrel
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Contact female crimp 16-14AWG Ag S D-5 | RS
Dynamic D-5 Rec Cont. S Form. Rohs Compliant: Yes |Amp Te Connectivity 179955-3 | Newark Electronics
Contact SKT Crimp ST Cable Mount Reel | Avnet America
Dynamic 5000 PCB Conn Contact, Female, Crimp, Tin Plating 14 - 16 AWG | TE Connectivity 179955-3 | RS Americas
Special Order: DYNAMIC D-5 REC CONT. S FORM. Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 179955-3 | Internal Number: 179955-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179955-3?

Additional datasheets, footprints and schematics for 179955-3 are listed on our Part Details page. You can also find images and similar parts to 179955-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179955-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179955-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179955-3 fall under?

The 179955-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 179955-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179955-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 179955-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179955-3 have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 179955-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179955-3 often in real-time on the comparison pages.

What if I can't find stock of 179955-3?

You can fill out our help required form which you can use to request a quote for 179955-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay