Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Socket |
Contact Current Rating (Max) | 30A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 51.18µin, 1.3µm |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power |
Accepts Wire Insulation Diameter Range | .071 – .127in, 1.8 – 3.23mm, .071 – .127in |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | SS |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 1800 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 20-16Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1318985-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Special Order: DYNAMIC D-5 REC CONT SS FORM Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Silver 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1318985-6 | Internal Number: 1318985-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318985-6?
Additional datasheets, footprints and schematics for 1318985-6 are listed on our Part Details page. You can also find images and similar parts to 1318985-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318985-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318985-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318985-6 fall under?
The 1318985-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318985-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318985-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318985-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318985-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 1318985-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318985-6 often in real-time on the comparison pages.
What if I can't find stock of 1318985-6?
You can fill out our help required form which you can use to request a quote for 1318985-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.