Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 30A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Wire Size | 8AWG, 7.95 – 8.92mm² |
Accepts Wire Insulation Diameter Range | .193 – .307in, .193 – .307in, 4.9 – 7.8mm |
Overall Length | 23.4mm, .921in |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 800 |
Packaging Method | Reel |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-5 Series Rec Contact |Amp Te Connectivity 1318696-2 | Newark Electronics |
8 AWG 1 Position Socket Straight Cable Mount Contact Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: DYNAMIC D-5 SERIES REC CONTACT Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 8 AWG Wire Size: 7.95 – 8.92 mm² Product Terminates To: Wire & Cable Receptacle Gold 8 AWG 7.95 – 8.92 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1318696-2 | Internal Number: 1318696-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318696-2?
Additional datasheets, footprints and schematics for 1318696-2 are listed on our Part Details page. You can also find images and similar parts to 1318696-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318696-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318696-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318696-2 fall under?
The 1318696-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318696-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318696-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318696-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318696-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1318696-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318696-2 often in real-time on the comparison pages.
What if I can't find stock of 1318696-2?
You can fill out our help required form which you can use to request a quote for 1318696-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.