Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.31
|
43
in stock
|
Buy Now | |
TE Store
from US$2.52
|
33,002
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,500
in stock
|
Buy Now | |
element14
from US$1.47
|
1,500
in stock
|
Buy Now | |
Farnell
from US$1.55
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$70.91
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Classification | Power |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 45A |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Overall Length | 23.4mm, .921in |
Accepts Wire Insulation Diameter Range | .118 – .15in, 3 – 3.8mm, .118 – .15in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Sealable | No |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 REC S AG FORM Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Silver 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 179955-6 | Internal Number: 179955-6 | TE Connectivity | TE Store |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D-5 REC S PRE-TIN FORM | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Dynamic D-5 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 179955-6?
Additional datasheets, footprints and schematics for 179955-6 are listed on our Part Details page. You can also find images and similar parts to 179955-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179955-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179955-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179955-6 fall under?
The 179955-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179955-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179955-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179955-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179955-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 179955-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179955-6 often in real-time on the comparison pages.
What if I can't find stock of 179955-6?
You can fill out our help required form which you can use to request a quote for 179955-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.