Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
21,659
in stock
|
Buy Now | |
Boersig
from US$0.51
|
63,600
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
36,000
in stock
|
Buy Now | |
TE Store
from US$2.10
|
29,432
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
28,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
28,800
in stock
|
Buy Now | |
element14
from US$1.64
|
3,956
in stock
|
Buy Now | |
Farnell
from US$1.43
|
3,956
in stock
|
Buy Now | |
RS Americas
from US$40.49
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 30A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Classification | Power |
Overall Length | .921in, 23.4mm |
Accepts Wire Insulation Diameter Range | 4 – 5.2mm, .157 – .204in, .157 – .204in |
Wire Size | 3.08 – 5.5mm², 12 – 10AWG |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 1200 |
Packaging Method | Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 REC CONT. M FORM Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.08 – 5.5 mm² Product Terminates To: Wire & Cable Receptacle Gold 12 – 10 AWG 3.08 – 5.5 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 179956-2 | Internal Number: 179956-2 | TE Connectivity | TE Store |
Rec Cont. M Form Reel Of 1200 Rohs Compliant: Yes |Amp Te Connectivity 179956-2 | Newark Electronics |
Contact,female,crimp,12-10AWG,D-5 | RS |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 12AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 179956-2?
Additional datasheets, footprints and schematics for 179956-2 are listed on our Part Details page. You can also find images and similar parts to 179956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179956-2 fall under?
The 179956-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179956-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179956-2 have stock available?
Authorised distributors including Boersig, Future Electronics, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 179956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179956-2 often in real-time on the comparison pages.
What if I can't find stock of 179956-2?
You can fill out our help required form which you can use to request a quote for 179956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.