Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
41,250
in stock
|
Buy Now | |
TE Store
from US$3.37
|
8,779
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
2,948
in stock
|
Buy Now | |
element14
from US$2.14
|
2,948
in stock
|
Buy Now | |
Farnell
from US$2.20
|
2,948
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
2,900
in stock
|
Buy Now | |
RS Americas
from US$1.90
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 30A |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Classification | Power |
Overall Length | .921in, 23.4mm |
Accepts Wire Insulation Diameter Range | 3 – 3.8mm, .118 – .15in, .118 – .15in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact female crimp 16-14AWG Au S D-5 | RS |
DYNAMIC D-5 REC CONT. S L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 316040-3 | Internal Number: 316040-3 | TE Connectivity | TE Store |
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 316040-3 | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
TE Connectivity - AMP Wire-to-Board DYNAMIC D-5 REC CONT S L/P | Distrelec |
Dynamic 5000 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 14 to 16 AWG | TE Connectivity 316040-3 | RS Americas |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 16AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 316040-3?
Additional datasheets, footprints and schematics for 316040-3 are listed on our Part Details page. You can also find images and similar parts to 316040-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316040-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316040-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316040-3 fall under?
The 316040-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316040-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316040-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 316040-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316040-3 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 316040-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316040-3 often in real-time on the comparison pages.
What if I can't find stock of 316040-3?
You can fill out our help required form which you can use to request a quote for 316040-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.