Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
1,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,148
in stock
|
Buy Now | |
element14
from US$0.82
|
1,148
in stock
|
Buy Now | |
TE Store
from US$1.05
|
1,063
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Width | .499in, 12.7mm |
Length | 36.83mm, 1.449in |
Height | 1.322in, 33.6mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Plug, 2Pos, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 2-179553-2 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2POS, 5.08MM | element14 |
DYNAMIC D-3200S TAB HSG 2P K/Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 2 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-179553-2 | Internal Number: 2-179553-2 | .2" | TE Connectivity | TE Store |
Conn Housing M 2 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,5.08mm Pitch 2 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 2-179553-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-179553-2?
Additional datasheets, footprints and schematics for 2-179553-2 are listed on our Part Details page. You can also find images and similar parts to 2-179553-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179553-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179553-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179553-2 fall under?
The 2-179553-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179553-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179553-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179553-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179553-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 2-179553-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179553-2 often in real-time on the comparison pages.
What if I can't find stock of 2-179553-2?
You can fill out our help required form which you can use to request a quote for 2-179553-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.