Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.06
|
856
in stock
|
Buy Now | |
TE Store
from US$2.34
|
2,155
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
582
in stock
|
Buy Now | |
element14
from US$2.63
|
582
in stock
|
Buy Now | |
Farnell
from US$1.64
|
582
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 12 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 1.456in, 37mm |
Height | 33.6mm, 1.322in |
Width | 17.78mm, .699in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 150 |
Row-to-Row Spacing | .2in, 5.08mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Connector Style | Plug |
Series Number | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3100D TAB HSG 12P FREE Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178964-6 | Internal Number: 178964-6 | .15" | TE Connectivity | TE Store |
Housing FH 12 way 2 row TAB 3.81mm D-3 | RS |
Tab Connector Housing, Gf Polyester | Newark Electronics |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
Conn Housing M 12 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 12 -Way, 2 Row Male Straight PCB Housing | TE Connectivity 178964-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 178964-6?
Additional datasheets, footprints and schematics for 178964-6 are listed on our Part Details page. You can also find images and similar parts to 178964-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178964-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178964-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178964-6 fall under?
The 178964-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178964-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178964-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178964-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178964-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 178964-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178964-6 often in real-time on the comparison pages.
What if I can't find stock of 178964-6?
You can fill out our help required form which you can use to request a quote for 178964-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.