Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
476
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,184
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,132
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
1,132
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
1,132
in stock
|
Buy Now | |
element14
from US$2.07
|
476
in stock
|
Buy Now | |
Heilind Electronics
from US$2.25
|
312
in stock
|
Buy Now | |
TE Store
from US$2.78
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.25
|
104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Carlton-Bates
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 16 |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 2.322in, 59mm |
Height | 1.322in, 33.6mm |
Width | .699in, 17.78mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 120 |
Connector System | Wire-to-Panel |
Connector Type | Housing |
Row-to-Row Spacing | 5.08mm, .2in |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D3100D Tab Hsg Pm 16P |Amp Te Connectivity 178803-7 | Newark Electronics |
Headers&Wire Housings 16 POS CAP HSG PANEL MOUNT | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D3100D TAB HSG PM 16P | Distrelec |
CONN HOUSING, PLUG, 16POS, 3.81MM | Farnell |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
DYNAMIC D3100D TAB HSG PM 16P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 16 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178803-7 | Internal Number: 178803-7 | .15" | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Conn Housing PL 16 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
3.81 DYNAMIC CAP HSG PANEL 16P | TE Connectivity 178803-7 | RS Americas |
Tab Connector, 250V AC/DC, 10A, 16P, 2 Row, Panel Mount, Thermoplastic, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 178803-7?
Additional datasheets, footprints and schematics for 178803-7 are listed on our Part Details page. You can also find images and similar parts to 178803-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178803-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178803-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178803-7 fall under?
The 178803-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178803-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178803-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 178803-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178803-7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 178803-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178803-7 often in real-time on the comparison pages.
What if I can't find stock of 178803-7?
You can fill out our help required form which you can use to request a quote for 178803-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.