Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Boersig
from US$0.23
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,500
in stock
|
Buy Now | |
Power and Signal Group
-
|
114,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, 4.8mm, .248in, .189in |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | .132 – .172in, 3.4 – 4.4mm |
Wire Size Search | 4mm² |
Wire Size | 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Mcp6.3/4.8K |Amp Te Connectivity 1241416-1 | Newark Electronics |
Automotive Connectors MCP6.3/4.8K Reel of 1000 | Rapid Electronics |
TE Connectivity AMP MCP 6.3/4.8K CONTACT SWS Automotive | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | Farnell |
AMP MCP Receptable Sealed Terminal, tab width(mm): 4.8, 5.8, 6.3, .8 mm thick, 41-100 A (high power) | Power and Signal Group |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP6.3/4.8K | TTI Europe |
Automotive Connectors MCP6.3/4.8K | Sager |
Where can I find additional details, specifications and documents for a 1241416-1?
Additional datasheets, footprints and schematics for 1241416-1 are listed on our Part Details page. You can also find images and similar parts to 1241416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241416-1 fall under?
The 1241416-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241416-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241416-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1241416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241416-1 often in real-time on the comparison pages.
What if I can't find stock of 1241416-1?
You can fill out our help required form which you can use to request a quote for 1241416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.