Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Connector Code | A |
Number of Positions | 5 |
Number of Rows | 2 |
Mating Tab Width | .248in, 4.8mm, 6.3mm, .189in |
Width | 1.583in, 40.2mm |
Height | 32.15mm, 1.266in |
Length | 35.4mm, 1.394in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 7.5mm, .295in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 350 |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
Sealable | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Conn Jpt/ Amp Mcp 6.3/9.5 Hsg 5 Pos |Amp Te Connectivity 1718878-1 | Newark Electronics |
Conn Housing RCP 5 POS Crimp Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1718878-1?
Additional datasheets, footprints and schematics for 1718878-1 are listed on our Part Details page. You can also find images and similar parts to 1718878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718878-1 fall under?
The 1718878-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718878-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718878-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Demsay and Avnet Abacus have stock available or on a lead time for 1718878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718878-1 often in real-time on the comparison pages.
What if I can't find stock of 1718878-1?
You can fill out our help required form which you can use to request a quote for 1718878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.