Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,900
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
28,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,337
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in, .031in, .8mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 15A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm², 20 – 17AWG |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MCP2.8 BU-KONTAKT | TTI Europe |
Mcp2.8 Bu-Kontakt Rohs Compliant: Yes |Amp Te Connectivity 1241394-1 | Newark Electronics |
MCP 2.8K SWS receptacle contact,AWG20-17 | RS |
MCP 2.8K SWS receptacle contact, AWG20-17 | TE Connectivity 1241394-1 | RS Americas |
34 Amp 17-20 AWG MCP Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1241394-1?
Additional datasheets, footprints and schematics for 1241394-1 are listed on our Part Details page. You can also find images and similar parts to 1241394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241394-1 fall under?
The 1241394-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241394-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241394-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, RS and RS Americas have stock available or on a lead time for 1241394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241394-1 often in real-time on the comparison pages.
What if I can't find stock of 1241394-1?
You can fill out our help required form which you can use to request a quote for 1241394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.