Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.54
|
No stock
|
Buy Now | |
Boersig
from US$5.01
|
1,877
in stock
|
Buy Now | |
TE Store
from US$3.93
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$7.12
|
72
in stock
|
Buy Now | |
Distrelec
from US$6.00
|
53
in stock
|
Buy Now | |
Heilind Electronics
from US$7.41
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$9.69
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.41
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$6.20
|
-
|
Buy Now | |
Future Electronics
from US$4.54
|
-
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
element14
from US$19.25
|
-
|
Buy Now | |
TTI Europe
from US$4.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Blank Cavity Position | 6, 84, 4 |
Number of Rows | 4 |
Number of Positions | 94 |
Mating Tab Width | .059in, .63mm, .11in, 1.5mm, 2.8mm, .025in |
Width | 1.437in, 36.5mm |
Length | 85.3mm, 3.358in |
Height | 43mm, 1.693in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .118in, 3mm |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS1,5AUFNAHMGEH94P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 2.8 mm 1.5 mm Mating Tab Width: .025 in .11 in .059 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 94 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 3-1355136-3 | Internal Number: 3-1355136-3 | TE Connectivity | TE Store |
Automotive Connectors MQS1 5AUFNAHMGEH94P | Rapid Electronics |
TE Connectivity - AMP Housing MQS15AUFNAHMGEH94P | Distrelec |
MQS1,5AUFNAHMGEH94P | Heilind Electronics |
Automotive Conn Housing, Rcpt, 94Pos | Newark Electronics |
94 Position 4 Row 2.54 mm Pitch Black MQS Housing Connector | Future Electronics |
Conn Housing RCP 94 POS Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE CONN HOUSING, RCPT, 94POS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3-1355136-3?
Additional datasheets, footprints and schematics for 3-1355136-3 are listed on our Part Details page. You can also find images and similar parts to 3-1355136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1355136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1355136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1355136-3 fall under?
The 3-1355136-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1355136-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1355136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1355136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1355136-3 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 3-1355136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1355136-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1355136-3?
You can fill out our help required form which you can use to request a quote for 3-1355136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.