Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 44 |
Mating Tab Width | .025in, .63mm |
Length | 60.65mm, 2.388in |
Width | 1.185in, 30.1mm |
Height | .484in, 12.3mm |
Operating Voltage | 12VAC |
Centerline (Pitch) | .138in, .098in, 3.5mm, 2.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .118in, 3mm |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP1394915-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1394915-2?
Additional datasheets, footprints and schematics for 1394915-2 are listed on our Part Details page. You can also find images and similar parts to 1394915-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394915-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394915-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394915-2 fall under?
The 1394915-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394915-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394915-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394915-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394915-2 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 1394915-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394915-2 often in real-time on the comparison pages.
What if I can't find stock of 1394915-2?
You can fill out our help required form which you can use to request a quote for 1394915-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.