Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.70
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$15.04
|
101
in stock
|
Buy Now | |
element14
from US$29.52
|
101
in stock
|
Buy Now | |
Farnell
from US$15.05
|
101
in stock
|
Buy Now | |
Future Electronics
from US$11.68
|
-
|
Buy Now | |
RS Americas
from US$18.23
|
-
|
Buy Now | |
Avnet Asia
from US$13.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 2 |
Number of Positions | 154 |
Number of Rows | 4 |
Number of Signal Positions | 120 |
Tab Thickness | .6mm, .025in, .8mm, .024in, .031in, .63mm |
Interface Plating | Tin (Sn) |
Tab Width | .059in, 1.5mm, .63mm, .11in, .025in, 2.8mm |
PCB 厚 (推奨) | 1.6mm |
Width | 2.764in, 70.2mm |
PCB Thickness (Recommended) | .063in |
Length | 6.126in, 155.6mm |
Profile Height from PCB | 3.6mm, .142in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 24VDC |
PCB Mount Alignment | With |
Mounting Holes | Without |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Circuit Application | Power & Signal |
Packaging Quantity | 15 |
Packaging Type | Tray |
Hybrid Header | Yes |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 194°F, 185°F, 176°F, 158°F, 90°C, 85°C, 75°C, 212°F, 167°F, 149°F, 70°C, 65°C, 100°C |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Connector, Header, 154Pos | Newark Electronics |
CONNECTOR, HEADER, 154POS | element14 |
Header assembly 154 way pin Quadlock | RS |
154 POS PIN & TAB HEADER ASSY | Future Electronics |
Micro Quadlock System Series,154Way Through Hole Plug Header Assy, w/ Solder Term | TE Connectivity 284617-1 | RS Americas |
Conn Shrouded Header HDR 154 POS 2.5mm Solder RA Thru-Hole | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
No. of Contacts | 154Contacts |
---|---|
Product Range | MQS Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Header |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 284617-1?
Additional datasheets, footprints and schematics for 284617-1 are listed on our Part Details page. You can also find images and similar parts to 284617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284617-1 fall under?
The 284617-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 284617-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284617-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284617-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 284617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284617-1 often in real-time on the comparison pages.
What if I can't find stock of 284617-1?
You can fill out our help required form which you can use to request a quote for 284617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.