Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 30 |
Number of Rows | 2 |
Length | 30.1mm, 1.18in |
Width | 12.3mm, .484in |
Height | 48.8mm, 1.92in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Packaging Method | Plastic Bag |
Packaging Quantity | 1080 |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Where can I find additional details, specifications and documents for a 4-1394914-4?
Additional datasheets, footprints and schematics for 4-1394914-4 are listed on our Part Details page. You can also find images and similar parts to 4-1394914-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1394914-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1394914-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1394914-4 fall under?
The 4-1394914-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1394914-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1394914-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1394914-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1394914-4 have stock available?
There is no stock from authorised distributors for 4-1394914-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1394914-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1394914-4?
You can fill out our help required form which you can use to request a quote for 4-1394914-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.