Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.56
|
No stock
|
Buy Now | |
Boersig
from US$4.38
|
144
in stock
|
Buy Now | |
TE Store
from US$3.44
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
54
in stock
|
Buy Now | |
Heilind Electronics
from US$5.13
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$6.23
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$8.30
|
31
in stock
|
Buy Now | |
Distrelec
from US$5.75
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.13
|
13
in stock
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
element14
from US$4.54
|
-
|
Buy Now | |
TTI Europe
from US$4.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Blank Cavity Position | 24, 36 |
Number of Rows | 4 |
Number of Positions | 60 |
Mating Tab Width | 1.5mm, .025in, .63mm, .059in |
Width | 1.437in, 36.5mm |
Length | 60.65mm, 2.388in |
Height | 1.693in, 43mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 168 |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
CARRIER HSG 60POS,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 1.5 mm Mating Tab Width: .025 in .059 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 60 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 2-1355123-3 | Internal Number: 2-1355123-3 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 60Pos | Newark Electronics |
CARRIER HSG 60POS,ASSY | Heilind Electronics |
Automotive Connectors CARRIER HSG 60POS ASSY | Rapid Electronics |
TE Connectivity - AMP Housing CARRIER HSG 60PASSY | Distrelec |
Conn Housing RCP 60 POS Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 60POS | element14 |
Where can I find additional details, specifications and documents for a 2-1355123-3?
Additional datasheets, footprints and schematics for 2-1355123-3 are listed on our Part Details page. You can also find images and similar parts to 2-1355123-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1355123-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1355123-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1355123-3 fall under?
The 2-1355123-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1355123-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1355123-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1355123-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1355123-3 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 2-1355123-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1355123-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1355123-3?
You can fill out our help required form which you can use to request a quote for 2-1355123-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.