Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.15
|
781
in stock
|
Buy Now | |
TTI Europe
from US$8.50
|
2,337
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
424
in stock
|
Buy Now | |
element14
from US$9.42
|
370
in stock
|
Buy Now | |
Farnell
from US$8.78
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$11.53
|
113
in stock
|
Buy Now | |
TE Store
from US$6.34
|
62
in stock
|
Buy Now | |
RS Americas
from US$8.30
|
27
in stock
|
Buy Now | |
Distrelec
from US$10.00
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.96
|
-
|
Buy Now | |
Avnet America
from US$7.49
|
-
|
Buy Now | |
Boersig
from US$8.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Positions | 60 |
Number of Rows | 4 |
Mating Tab Width | 2.8mm, .025in, 1.5mm, .11in, .63mm, .059in |
Height | 74.4mm, 2.929in |
Length | 3.15in, 80mm |
Width | 1.811in, 46mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 3mm, 5.2mm, .118in, .205in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connector 60 way Rec Quadlock | RS |
Receptacle Housing, 60Pos, Gf Pa, Black | Newark Electronics |
RECTANGULAR POWER HOUSING, SOCKET, CABLE | element14 |
Automotive Connectors 60POS CONN+CVR AND CPS KIT | Rapid Electronics |
60 POS CONN + COVER AND CPS KI Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm .63 mm Mating Tab Width: .06 in .025 in Connector System: Wire-to-Board Number of Positions: 60 Housing for Female Terminals 1.5 mm .06" | Mqs & Connector Housing | Part Number: 284742-1 | Internal Number: 284742-1 | TE Connectivity | TE Store |
Micro Quadlock System Series 60 Way Cable Mount Socket Housing | TE Connectivity 284742-1 | RS Americas |
TE Connectivity - AMP Socket Housing, Receptacle, 4 Rows, 60 Poles, Black | Distrelec |
Conn Housing RCP 60 POS Crimp RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Gender | Receptacle |
No. of Positions | 60Ways |
Pitch Spacing | 3mm |
For Use With | MICRO QUADLOK SYSTEM Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 284742-1?
Additional datasheets, footprints and schematics for 284742-1 are listed on our Part Details page. You can also find images and similar parts to 284742-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284742-1 fall under?
The 284742-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284742-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284742-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284742-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284742-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 284742-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284742-1 often in real-time on the comparison pages.
What if I can't find stock of 284742-1?
You can fill out our help required form which you can use to request a quote for 284742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.