Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,080
in stock
|
Buy Now | |
Boersig
from US$0.0440
|
52,843
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
39,887
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
36,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0424
|
36,450
in stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
20,000
in stock
|
Buy Now | |
element14
from US$0.07
|
17,775
in stock
|
Buy Now | |
Farnell
from US$0.05
|
17,775
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,437
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,239
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0431
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Natural |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors SEALING PLUG 1 5MM | Rapid Electronics |
Sealing Plug 1,5Mm |Amp Te Connectivity 1394872-1 | Newark Electronics |
SINGLE WIRE SEAL, NYLON, NATURAL | element14 |
Wire-to-Wire 1.5 mm Dead End Sealing Plug Timer Contact Accessory | Future Electronics |
TE Connectivity - AMP Accessory SEALING PLUG 15MM | Distrelec |
Sealing Plug 1.5mm Quadlock | RS |
Connector Accessories Dummy Plug Loose Piece | Avnet Abacus |
MCP Series Cavity Plug, Dummy Plug for use with Automotive Connector | TE Connectivity 1394872-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1394872-1?
Additional datasheets, footprints and schematics for 1394872-1 are listed on our Part Details page. You can also find images and similar parts to 1394872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394872-1 fall under?
The 1394872-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1394872-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394872-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 1394872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394872-1 often in real-time on the comparison pages.
What if I can't find stock of 1394872-1?
You can fill out our help required form which you can use to request a quote for 1394872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.