Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Material | PA GF |
---|---|
Color | Green |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Accessory Type | Other |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
TE Connectivity Power Supply AC-DC Enclosed 500W 48V 10.4A XMS Series | Distrelec |
AUTOMOTIVE ACCESSORIES CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 284939-4?
Additional datasheets, footprints and schematics for 284939-4 are listed on our Part Details page. You can also find images and similar parts to 284939-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284939-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284939-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284939-4 fall under?
The 284939-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 284939-4 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284939-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284939-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284939-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 284939-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284939-4 often in real-time on the comparison pages.
What if I can't find stock of 284939-4?
You can fill out our help required form which you can use to request a quote for 284939-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.