Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
693
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
46
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Boersig
from US$2.57
|
-
|
Buy Now | |
Distrelec
from US$3.37
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 31.5mm, 1.24in |
Height | 1.173in, 29.8mm |
Length | 1.039in, 26.4mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5.5mm, .217in |
Degree of Protection | IPX7 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Row-to-Row Spacing | .126in, 5.5mm, 3.2mm, .217in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Conn Housing, Skt, 6Way | Newark Electronics |
Dual Row 6 Position Wire to Wire Sealable Female Terminal Housing Connector | Future Electronics |
Conn Housing RCP 6 POS 5.5mm ST Cable Mount | Avnet America |
AUTOMOTIVE CONN HOUSING, SKT, 6WAY | element14 |
TE Connectivity AMP MCP 2.8K - REC. HOUSING Automotive Connectors AMP MCP 2.8K REC. HOUSING | Distrelec |
Where can I find additional details, specifications and documents for a 1745078-1?
Additional datasheets, footprints and schematics for 1745078-1 are listed on our Part Details page. You can also find images and similar parts to 1745078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745078-1 fall under?
The 1745078-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745078-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745078-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1745078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745078-1 often in real-time on the comparison pages.
What if I can't find stock of 1745078-1?
You can fill out our help required form which you can use to request a quote for 1745078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.