Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.46
|
30
in stock
|
Buy Now | |
RS Americas
from US$11.17
|
830
in stock
|
Buy Now | |
Boersig
from US$8.85
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$12.64
|
114
in stock
|
Buy Now | |
element14
from US$11.16
|
114
in stock
|
Buy Now | |
Farnell
from US$11.34
|
114
in stock
|
Buy Now | |
Avnet America
from US$8.11
|
-
|
Buy Now | |
TTI Europe
from US$8.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 4 |
Blank Cavity Position | 84, 4, 6 |
Number of Positions | 94 |
Mating Tab Width | .059in, .63mm, .11in, 1.5mm, 2.8mm, .025in |
Width | 1.437in, 36.5mm |
Length | 85.3mm, 3.358in |
Height | 43mm, 1.693in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Strain Relief | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Micro Quadlock System Series, 94 Way Socket Housing | TE Connectivity 3-1534904-4 | RS Americas |
Receptacle Housing, 94Pos, Gf Pbt, Black | Newark Electronics |
RECEPTACLE HOUSING, 94POS, GF PBT, BLACK | element14 |
Housing FH 94 way Rec Quadlock | RS |
Conn Housing RCP 94 POS 2.54mm RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Gender | Receptacle |
No. of Positions | 94Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MQS Series 968220 968221 1534116 & 1241608 and MCP 2.8 Series 1241394 1241396 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 3-1534904-4?
Additional datasheets, footprints and schematics for 3-1534904-4 are listed on our Part Details page. You can also find images and similar parts to 3-1534904-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1534904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1534904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1534904-4 fall under?
The 3-1534904-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1534904-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1534904-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1534904-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1534904-4 have stock available?
Authorised distributors including RS Americas, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-1534904-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1534904-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1534904-4?
You can fill out our help required form which you can use to request a quote for 3-1534904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.