Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.73
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$25.95
|
100
in stock
|
Buy Now | |
element14
from US$20.80
|
100
in stock
|
Buy Now | |
TE Store
from US$12.47
|
61
in stock
|
Buy Now | |
Avnet America
from US$21.97
|
-
|
Buy Now | |
Boersig
from US$16.89
|
-
|
Buy Now | |
TTI Europe
from US$15.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Connector Code | A |
Number of Rows | 4 |
Number of Positions | 94 |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Packaging Quantity | 108 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Receptacle, 94Pos Rohs Compliant: Yes |Amp Te Connectivity 9-1534904-4 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 94POS | element14 |
CONNECTOR HSG 94 POS. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 2.8 mm 1.5 mm Mating Tab Width: .025 in .11 in .06 in Connector System: Wire-to-Board Number of Positions: 94 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 9-1534904-4 | Internal Number: 9-1534904-4 | TE Connectivity | TE Store |
Connector Housing Shielded Female 94 Positon Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-1534904-4?
Additional datasheets, footprints and schematics for 9-1534904-4 are listed on our Part Details page. You can also find images and similar parts to 9-1534904-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1534904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1534904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1534904-4 fall under?
The 9-1534904-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1534904-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1534904-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1534904-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1534904-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 9-1534904-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1534904-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1534904-4?
You can fill out our help required form which you can use to request a quote for 9-1534904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.