Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
2,874
in stock
|
Buy Now | |
element14
from US$1.57
|
2,874
in stock
|
Buy Now | |
Farnell
from US$1.59
|
2,874
in stock
|
Buy Now | |
TE Store
from US$2.08
|
1,949
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
Distrelec
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Number of Cavities | 10 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Contact Type | Tab |
Height | 1.322in, 33.6mm |
Length | 67mm, 2.637in |
Width | .499in, 12.7mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Panel Mount | Yes |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Series Number | 3000 |
Connector Type | Housing |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Tab Connector Housing, Gf Polyester | Newark Electronics |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
DYNAMIC D-3 TAB HSG 10P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 10 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 1-178802-8 | Internal Number: 1-178802-8 | .15" | TE Connectivity | TE Store |
Housing PM 10 way TAB 3.81mm X key D-3 | RS |
CONN HOUSING TAB 10POS KEY-X PNL | Future Electronics |
Conn Housing PL 10 POS 3.81mm Crimp ST Panel Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 10 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-178802-8 | RS Americas |
TE Connectivity - AMP Connector DYNAMIC D-3 TAB HSG 10P | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-178802-8?
Additional datasheets, footprints and schematics for 1-178802-8 are listed on our Part Details page. You can also find images and similar parts to 1-178802-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178802-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178802-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178802-8 fall under?
The 1-178802-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178802-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178802-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178802-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178802-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 1-178802-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178802-8 often in real-time on the comparison pages.
What if I can't find stock of 1-178802-8?
You can fill out our help required form which you can use to request a quote for 1-178802-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.