Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
TE Store
from US$2.08
|
568
in stock
|
Buy Now | |
Conrad
from US$2.98
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
Distrelec
from US$2.00
|
-
|
Buy Now | |
Farnell
from US$1.42
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Preloaded | No |
Number of Positions | 10 |
Number of Cavities | 10 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Inline |
Length | 52.24mm, 2.056in |
Height | 1.322in, 33.6mm |
Width | 12.7mm, .499in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Certified | Yes |
VDE Tested | No |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector Type | Housing |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D3100S DYNAMIC W-T-W TAB HSG 10p Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 10 | Dynamic 3100 Rec And Tab Hsg | Part Number: 1-177648-8 | Internal Number: 1-177648-8 | .15" | TE Connectivity | TE Store |
Connector type: Plug | Conrad |
Housing 10 way TAB 3.81mm X key D-3 | RS |
Connector Housing, Plug, 10Pos, 3.81Mm Rohs Compliant: Yes |Te Connectivity 1-177648-8 | Newark Electronics |
Conn Housing M 10 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 10 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-177648-8 | RS Americas |
CONNECTOR HOUSING, PLUG, 10POS, 3.81MM | element14 |
TE Connectivity - AMP Connector D3100S DYNAMIC W-T-W TAB HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1-177648-8?
Additional datasheets, footprints and schematics for 1-177648-8 are listed on our Part Details page. You can also find images and similar parts to 1-177648-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177648-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177648-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177648-8 fall under?
The 1-177648-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-177648-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177648-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177648-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177648-8 have stock available?
Authorised distributors including TE Store, Conrad, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-177648-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177648-8 often in real-time on the comparison pages.
What if I can't find stock of 1-177648-8?
You can fill out our help required form which you can use to request a quote for 1-177648-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.