Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0209
|
29,984
in stock
|
Buy Now | |
Boersig
from US$0.0167
|
567,442
in stock
|
Buy Now | |
TTI Europe
from US$0.0150
|
280,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0232
|
166,557
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0412
|
86,900
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
86,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0232
|
33,311
in stock
|
Buy Now | |
element14
from US$0.0279
|
29,984
in stock
|
Buy Now | |
Future Electronics
from US$0.0159
|
27,910
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
17,943
in stock
|
Buy Now | |
Conrad
from US$0.09
|
5,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
4,368
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0163
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Silicone |
Cable Insulation Diameter | .055in, 1.4mm |
Cavity Diameter | 3.6mm, .142in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
EINZELLEITERDICHTNG | Heilind Electronics |
TE 964971-1 Seal for Single Conductor 1.2mm Red | Rapid Electronics |
TE Connectivity - AMP Connectors EINZELLEITERDICHTNG | Distrelec |
WIRE SEAL, 1.2-1.6MM, RED, SILICONE | element14 |
AMP MCP Interconnection System Single Wire Seal / Sealing Plug | Future Electronics |
EINZELLEITERDICHTNG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Red Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Red 3.6 mm | Connector Seal & Cavity Plug | Part Number: 964971-1 | Internal Number: 964971-1 | TE Connectivity | TE Store |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical application range: Sensors, Magnet valves or voltage supply | Conrad |
Wire Seal, Amp Mcp 1.5K Contact System | Newark Electronics |
Connector Accessories Wire Seal Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP MCP 1.5K Series Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964971-1?
Additional datasheets, footprints and schematics for 964971-1 are listed on our Part Details page. You can also find images and similar parts to 964971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964971-1 fall under?
The 964971-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 964971-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964971-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 964971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964971-1 often in real-time on the comparison pages.
What if I can't find stock of 964971-1?
You can fill out our help required form which you can use to request a quote for 964971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.