Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.97
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Connector Code | 8 |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 12A |
Mating Tab Width | .06in, 1.5mm |
Length | 25.5mm, 1in |
Width | 31.4mm, 1.23in |
Height | 19.5mm, .767in |
Centerline (Pitch) | 1.57in, 4mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Row-to-Row Spacing | .157in, 4mm |
Connector System | Cable-to-Cable |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | 0 – 125°C, 32 – 257°F |
Where can I find additional details, specifications and documents for a 2278706-8?
Additional datasheets, footprints and schematics for 2278706-8 are listed on our Part Details page. You can also find images and similar parts to 2278706-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278706-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278706-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278706-8 fall under?
The 2278706-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278706-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278706-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278706-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278706-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2278706-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278706-8 often in real-time on the comparison pages.
What if I can't find stock of 2278706-8?
You can fill out our help required form which you can use to request a quote for 2278706-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.