Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
1,580
in stock
|
Buy Now | |
element14
from US$0.97
|
1,580
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
131
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
131
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .063in, 1.6mm |
Height | 1.236in, 31.4mm |
Width | .83in, 21.1mm |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
AUTOMOTIVE HOUSING, PLUG, 3POS | element14 |
TE Connectivity - AMP Housing SEALED MT2 PLUG HOUSING ASSY | Distrelec |
AMP1813271-1 | Avnet America |
SEALED MT2 PLUG HOUSING ASSEMB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1813271-1?
Additional datasheets, footprints and schematics for 1813271-1 are listed on our Part Details page. You can also find images and similar parts to 1813271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1813271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1813271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1813271-1 fall under?
The 1813271-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1813271-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1813271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1813271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1813271-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1813271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1813271-1 often in real-time on the comparison pages.
What if I can't find stock of 1813271-1?
You can fill out our help required form which you can use to request a quote for 1813271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.