Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 1 |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | .063in, 1.6mm |
Width | .61mm, 15.5in |
Length | 33.5mm, 1.319in |
Height | 31.4in, 1.236mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IPX9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
5Pos,amp Mcp1.5K,rec. Hsg |Te Connectivity 2137400-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2137400-1?
Additional datasheets, footprints and schematics for 2137400-1 are listed on our Part Details page. You can also find images and similar parts to 2137400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137400-1 fall under?
The 2137400-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137400-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137400-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2137400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137400-1 often in real-time on the comparison pages.
What if I can't find stock of 2137400-1?
You can fill out our help required form which you can use to request a quote for 2137400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.