Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Mating Tab Thickness | .024in, .6mm |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | .045 – .062in, 1.15 – 1.6mm |
Wire Size Search | .35mm² |
Wire Size | .35mm², 22AWG |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AMP2141884-5 | Avnet America |
TAB A 1.6X0.6 CONTACT CS SWS A | TTI Europe |
Where can I find additional details, specifications and documents for a 2141884-5?
Additional datasheets, footprints and schematics for 2141884-5 are listed on our Part Details page. You can also find images and similar parts to 2141884-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141884-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141884-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141884-5 fall under?
The 2141884-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141884-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141884-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141884-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141884-5 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2141884-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141884-5 often in real-time on the comparison pages.
What if I can't find stock of 2141884-5?
You can fill out our help required form which you can use to request a quote for 2141884-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.