Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0487
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,450
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
305,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
49,550
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
25,283
in stock
|
Buy Now | |
element14
from US$0.11
|
24,343
in stock
|
Buy Now | |
Farnell
from US$0.07
|
24,243
in stock
|
Buy Now | |
Boersig
from US$0.07
|
9,960
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
6,003
in stock
|
Buy Now | |
TE Store
from US$0.05
|
5,065
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
298
in stock
|
Buy Now | |
Conrad
from US$0.17
|
116
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Material | Silicone |
Cavity Diameter | .205in, 5.2mm |
Cable Insulation Diameter | 2 – 2.7mm, .079 – .106in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JPT+2,8 SINGLE WIRE SEAL | TTI Europe |
MCP Series Brown Red Wire Seal For Automotive Connector | TE Connectivity 963293-1 | RS Americas |
WIRE SEAL, TIMER CONNECTOR | element14 |
SEALING F JPT28 | Heilind Electronics |
SEALING F JPT+2,8 Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Brown Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Single Wire Seal (SWS) Silicone Brown 5.2 mm | Connector Seal & Cavity Plug | Part Number: 963293-1 | Internal Number: 963293-1 | TE Connectivity | TE Store |
MCP 2.8K wire seal, red-brown, 2-2.7mm | RS |
Wire Seal, Timer Connector | Newark Electronics |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
AMP MCP 2.8 K Single Wire Seal Contact System | Future Electronics |
Connector Accessories Seal Plug Straight Red/Brown | Avnet America |
Single Wire Silicone Seal, 5.2 mm cavity diameter, 2-2.7 mm insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
TE Connectivity SEALING F JPT+2 8 Automotive Connectors SEALING F JPT+2 8 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP JPT MCP Series Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 963293-1?
Additional datasheets, footprints and schematics for 963293-1 are listed on our Part Details page. You can also find images and similar parts to 963293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963293-1 fall under?
The 963293-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963293-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963293-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS Americas, element14 and Farnell have stock available or on a lead time for 963293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963293-1 often in real-time on the comparison pages.
What if I can't find stock of 963293-1?
You can fill out our help required form which you can use to request a quote for 963293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.