Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
4,726
in stock
|
Buy Now | |
TE Store
from US$0.93
|
725
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
371
in stock
|
Buy Now | |
element14
from US$1.30
|
176
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
123
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | .893in, 22.7mm |
Length | .9842in, 25mm |
Width | 1.299in, 33mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Hsg, 2 Posn. Jpt Assy Rohs Compliant: Yes |Amp Te Connectivity 493989-1 | Newark Electronics |
HSG, 2 POSN. JPT ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Timer Connector Housing | Part Number: 493989-1 | Internal Number: 493989-1 | TE Connectivity | TE Store |
HSG, 2 POSN. JPT ASSY | Heilind Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 12VDC | element14 |
Conn Housing RCP 2 POS 6mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 493989-1?
Additional datasheets, footprints and schematics for 493989-1 are listed on our Part Details page. You can also find images and similar parts to 493989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493989-1 fall under?
The 493989-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 493989-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493989-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 493989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493989-1 often in real-time on the comparison pages.
What if I can't find stock of 493989-1?
You can fill out our help required form which you can use to request a quote for 493989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.