Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$9.04
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
18
in stock
|
Buy Now | |
element14
from US$6.26
|
18
in stock
|
Buy Now | |
Future Electronics
from US$5.31
|
-
|
Buy Now | |
Avnet America
from US$6.49
|
-
|
Buy Now | |
Boersig
from US$6.35
|
-
|
Buy Now | |
TTI Europe
from US$6.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | B |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 81 |
Mating Tab Width | 2.8mm, .63mm, .11in, .025in |
Width | 31mm, 1.22in |
Height | 1.31in, 33.4mm |
Length | 3.51in, 89.4mm |
Nominal Voltage Architecture | 18V, 6V |
Operating Voltage | 6VDC |
Centerline (Pitch) | 5.8mm, .228in, .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 33 |
Packaging Method | Tray |
Row-to-Row Spacing | .1in, 2.54mm |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board |
Sealable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn 81P REC HSG ASSY (SIEMENS)BLK-B | Rapid Electronics |
Automotive Housing, Receptacle, 81Pos Rohs Compliant: Yes |Te Connectivity 1-368376-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 81POS | element14 |
Conn Housing RCP 81 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-368376-1?
Additional datasheets, footprints and schematics for 1-368376-1 are listed on our Part Details page. You can also find images and similar parts to 1-368376-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-368376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-368376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-368376-1 fall under?
The 1-368376-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-368376-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-368376-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-368376-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-368376-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-368376-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-368376-1 often in real-time on the comparison pages.
What if I can't find stock of 1-368376-1?
You can fill out our help required form which you can use to request a quote for 1-368376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.