Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
238,277
in stock
|
Buy Now | |
element14
from US$0.08
|
234,642
in stock
|
Buy Now | |
Farnell
from US$0.07
|
234,642
in stock
|
Buy Now | |
Boersig
from US$0.06
|
129,239
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
39,767
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
6,703
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
6,684
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
3,213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
779
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
610
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
530
in stock
|
Buy Now | |
Avnet Abacus
-
|
160,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT GF |
Lubricant Content | No |
Packaging Method | Bag |
Packaging Quantity | 40000 |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Cavity Plug, Automotive Connector | Newark Electronics |
SPACER, PBT GF, YELLOW | element14 |
Micro Quadlock System Series Yellow Cavity Plug | TE Connectivity 936054-1 | RS Americas |
Automotive Connectors CAVITY PLUG ECU 40P&81P | Rapid Electronics |
CAVITY PLUG(ECU 40P&81P ASSY) Primary Product Material: PBT GF Primary Product Color: Yellow Operating Temperature (Max): 110 °C 120 °C 70 °C 100 °C 75 °C 80 °C 90 °C 65 °C 85 °C 105 °C Operating Temperature (Max): 149 °F 167 °F 212 °F 176 °F 248 °F 230 °F 221 °F 158 °F 185 °F 194 °F Contains Lubricant: No PBT GF Yellow | Connector Seal & Cavity Plug | Part Number: 936054-1 | Internal Number: 936054-1 | TE Connectivity | TE Store |
CAVITY PLUG(ECU 40P81P ASSY) | Heilind Electronics |
Connector Accessories Cavity Plug Straight Polybutylene Terephthalate Yellow Loose Piece | Avnet Abacus |
Cavity plug, 81 way and 40 way ECU | RS |
Where can I find additional details, specifications and documents for a 936054-1?
Additional datasheets, footprints and schematics for 936054-1 are listed on our Part Details page. You can also find images and similar parts to 936054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936054-1 fall under?
The 936054-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 936054-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936054-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS Americas have stock available or on a lead time for 936054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936054-1 often in real-time on the comparison pages.
What if I can't find stock of 936054-1?
You can fill out our help required form which you can use to request a quote for 936054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.