Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm, .024in, .6mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 15A |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size | .5 – 1mm², 20 – 17AWG |
Wire Size Search | .75mm², .5mm², 18AWG, 17AWG, .85mm², 1mm², 19AWG, .6mm² |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
AMP MCP 2.8K FLAT TYPE RECEPT. | Avnet America |
Where can I find additional details, specifications and documents for a 1241394-3?
Additional datasheets, footprints and schematics for 1241394-3 are listed on our Part Details page. You can also find images and similar parts to 1241394-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241394-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241394-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241394-3 fall under?
The 1241394-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241394-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241394-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241394-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241394-3 have stock available?
Authorised distributors including Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1241394-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241394-3 often in real-time on the comparison pages.
What if I can't find stock of 1241394-3?
You can fill out our help required form which you can use to request a quote for 1241394-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.