Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Connector Code | I |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 22.7mm, .893in |
Height | 33mm, 1.299in |
Length | .539in, 13.7mm |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
RECEPTACLE ASSY,4P SEALED,JPT Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 638245-1 | Internal Number: 638245-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
Conn Housing RCP 4 POS 3mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14 |
Where can I find additional details, specifications and documents for a 638245-1?
Additional datasheets, footprints and schematics for 638245-1 are listed on our Part Details page. You can also find images and similar parts to 638245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638245-1 fall under?
The 638245-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 638245-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638245-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Avnet America and element14 have stock available or on a lead time for 638245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638245-1 often in real-time on the comparison pages.
What if I can't find stock of 638245-1?
You can fill out our help required form which you can use to request a quote for 638245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.